EN
  • EN
  • DE
  • IT

7N60L-TF3-T

Part No 7N60L-TF3-T
Manufacturer UTC
Catalog Hard To Find
Description 7.4 Amps, 600 Volts N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1133799-7N60L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7N60L-TF3-T CAD Model

Description

The 7N60L-TF3-T is a high voltage N-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). Similar to the 7N60G, it is designed for efficient power switching applications requiring a high breakdown voltage. This MOSFET offers a balance of on-resistance and gate charge characteristics, making it suitable for various power supply and motor control applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • LED Lighting Drivers

Features:

  • High Voltage: 600V drain-source breakdown voltage
  • Low On-Resistance: Reduces conduction losses for improved efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • Avalanche Energy Rated: Provides robustness against voltage transients.
  • Gate Threshold Voltage: Allows precise control of the device.
  • Temperature stability: Stable performance across a range of operating temperatures.
  • Lead-Free Package

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching minimize power dissipation.
  • Enhanced Reliability: High breakdown voltage and avalanche capability enhance robustness.
  • Simplified Design: Easy to integrate into different power electronic designs.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The 7N60L-TF3-T leverages advanced MOSFET technology to provide efficient power switching. It is typically packaged in a TO-220F package. The continuous drain current rating is approximately 7A, depending on operating conditions. The gate threshold voltage is typically around 3V. Detailed specifications are available in the manufacturer's datasheet and should be consulted for specific design requirements. The 'L' designation in the part number usually indicates a specific characteristic, such as a different on-resistance or gate charge compared to similar parts. RoHS compliant.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess