EN
  • EN
  • DE
  • IT

MAX485CPA+T

Part No MAX485CPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704270-MAX485CPA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX485CPA+T CAD Model

Description

The MAX485CPA+T from Maxim Integrated is a robust, low-power, slew-rate-limited transceiver for RS-485 and RS-422 communication. This device is designed for balanced data transmission and complies with both TIA/EIA-485-A and ISO 8482:1987(E) standards. It is suitable for a wide range of industrial, network, and telecommunications applications where a reliable and efficient data communication bus is required.

Key Features

  • Electrical Interface: RS-485/RS-422 compatible.
  • Driver/Receiver Channels: One driver and one receiver.
  • Operating Modes: Half-duplex communication.
  • Supply Voltage: 5V operation with a wide range of 4.75V to 5.25V.
  • Data Rate: Up to 2.5Mbps data rate for efficient communication.
  • Slew Rate Limiting: Reduces EMI and data errors caused by reflections.
  • Low Quiescent Current: 300µA (typical) ideal for power-sensitive applications.
  • Extended Temperature Range: -40°C to +85°C, suitable for harsh environments.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when inputs are open or shorted.
  • ESD Protection: ±15kV Human Body Model (HBM) protection for enhanced reliability.
  • Package: 8-pin DIP and SOIC packages for flexible PCB design.

Applications

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Telecommunications Systems
  • Security Systems
  • Remote Sensors

The MAX485CPA+T is recognized for its reliability, low power consumption, and ease of integration into multiple systems. With its built-in thermal shutdown and short-circuit protection, it provides a robust solution for serial communication needs. Whether for upgrading existing systems or designing new ones, the MAX485CPA+T offers a balanced mix of performance and durability, making it an excellent choice for engineers and designers looking for a dependable RS-485/RS-422 transceiver.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess