EN
  • EN
  • DE
  • IT

CV6425-000

Part No CV6425-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
RoHS Non-Compliant
Wire/Cable Diameter 5.86 mm
Win Source Part Number 1103688-CV6425-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV6425-000 CAD Model

Description

The TE Connectivity component is a high-quality fiber optic cable that is designed to provide reliable and efficient performance.

  • It has a Win Source Part Number of: 1103688-CV6425-000 and is recommended for use in applications that require a white color.
  • This component has a wire/cable diameter of: 5.86 mm and is suitable for use in a wide range of applications.
  • This component is currently facing a: shortage in supply and demand.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess