EN
  • EN
  • DE

CER0205B

Part No CER0205B
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 1.95GHZ BAND PASS / 1.95GHz Center Band Pass Ceramic Filter 60 MHz Monoblock, 2 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Series Monoblock LR
Package Tape & Reel
Product Status Active
Frequency 1.95GHz Center
Bandwidth 60 MHz
Insertion Loss 2dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Size / Dimension 0.646" L x 0.268" W (16.42mm x 6.80mm)
Height (Max) 0.191" (4.85mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 866325-CER0205B
Ultra Librarian 3D Model Ultra Librarian CER0205B CAD Model

Description

The 866325-CER0205B is a monoblock ceramic filter designed for bandpass filtering applications.

  • Product: 866325-CER0205B
  • Type: Monoblock Ceramic Filter
  • Application: Bandpass Filtering
  • Frequency Center: 1.95GHz
  • Bandwidth: 60 MHz
  • Mounting: Surface Mountable
  • Package/Case: Monoblock, 2 PC pad
  • Size: 0.646" L x 0.268" W (16.42mm x 6.80mm)
  • Status: Active
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components
  • Commonly Used In: Wireless communication systems, radar systems, and satellite communication systems

You May Also Be Interested in

Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3357
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3000
Lowest to $3.9495
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Anatech Electronics Inc.
1695 MHZ CERAMIC BANDPASS FILTER
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess