Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.91GHz Center
Impedance 50Ohm
Bandwidth 120 MHz
Insertion Loss 7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913309-BFCN-2910+
Ultra Librarian 3D Model Ultra Librarian BFCN-2910+ CAD Model

Description

The 913309-BFCN-2910+ is a ceramic filter designed for use in filter applications. It operates @ a center frequency of 2.91GHz, making it suitable for a wide range of applications.

  • Insertion Loss: 7dB
  • Bandwidth: 120 MHz
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Package: 4-SMD, No Lead
  • Standard Package: 3,000 pcs
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.1935
ECAD model for HFCG-1500+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $4.7658
ECAD model for LFCG-2750+
Mini-Circuits
LTCC HIGH PASS FILTER, 4900 - 18 / 4.56GHz (Cutoff) High Pass Ceramic Filter 13.6 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $6.0911
ECAD model for HFCG-4400+
Mini-Circuits
LTCC HPF, 2200 - 6000 MHZ / 4.1GHz Center High Pass Ceramic Filter 3.8 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $4.1364
ECAD model for HFCG-2100+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.9935
ECAD model for LFCG-4800+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $3.6317
ECAD model for LFCG-3800+
Murata Electronics North America
FILTER / Ceramic Filter
Need more? Email Us
ECAD model for CFWLA455KHFA-B0
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention