EN
  • EN
  • DE

CER0325C

Part No CER0325C
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel (TR)
Frequency 3.5GHz Center
Bandwidth 200 MHz
Insertion Loss 1.4dB
Filter Type Band Pass
Mounting SMD (SMT)
Package / Case Monoblock, 2 PC Pad
Height (Max) 0.094" (2.40mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 100
Win Source Part Number 1220272-CER0325C
Ultra Librarian 3D Model Ultra Librarian CER0325C CAD Model

Description

The 1220272-CER0325C is a ceramic filter component that is designed to provide high performance and reliability.

  • Series: Win Source
  • Package: Tape & Reel
  • Type: Monoblock
  • Number of Pads: 2 PC pads
  • Impedance: Not Specified
  • Center Frequency: 3.5GHz
  • Insertion Loss: 1.4dB
  • Bandwidth: 200 MHz

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 1525
Lowest to $4.0364
Mini-Circuits
LTCC LOW PASS FILTER, DC - 530 M
Lowest to $8.0933
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 460MHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $3.9196
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $3.8121
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Mini-Circuits
LTCC BAND PASS FILTER, 4700 - 60
Lowest to $12.7743
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess