EN
  • EN
  • DE

CDBKB455KCAY07-R0

Part No CDBKB455KCAY07-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description DISCR RAD FOR MOTOROLA MC3357
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Murata Electronics North America
Package Tape & Reel
Product Status Obsolete
Frequency 455kHz Center
Bandwidth 4 kHz
Insertion Loss 3dB
Mounting Type Surface Mount
Package / Case 2-SMD
Size / Dimension 0.260" L x 0.236" W (6.60mm x 6.00mm)
Height (Max) 0.122" (3.10mm)
Base Product Number CDBKB
Standard Package 500 pcs
MSL Level 5 (48 Hours)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 883388-CDBKB455KCAY07-R0
Ultra Librarian 3D Model Ultra Librarian CDBKB455KCAY07-R0 CAD Model

Description

The CDBKB455KCAY07-R0 is a ceramic filter from Murata Electronics North America.

  • Category: Ceramic Filters
  • Package: Tape & Reel
  • Standard Package Quantity: 500 pieces
  • Size: 0.260" L x 0.236" W (6.60mm x 6.00mm)
  • Frequency: 455kHz center
  • Insertion Loss: 3dB
  • Height: 0.122" (3.10mm)
  • Bandwidth: 4kHz
  • Mounting: Surface Mount
  • Package/Case: 2-SMD
  • ECCN: EAR99
  • MSL Level: 5 (48 hours)
  • HTSUS Code: 8541.60.0080
  • Base Product Number: CDBKB
  • Status: Obsolete

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 5500
Lowest to $6.0137
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.3896
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 7150 - 75
Lowest to $13.4791

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess