EN
  • EN
  • DE

AM1695B1740

Part No AM1695B1740
Manufacturer Anatech Electronics Inc.
Catalog Ceramic Filters
Description 1695 MHZ CERAMIC BANDPASS FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Anatech Electronics Inc.
Package Tape & Box (TB)
Product Status Active
Frequency 1.695GHz Center
Impedance 50Ohm
Bandwidth 170 MHz
Insertion Loss 0.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD Module
Size / Dimension 0.512" L x 0.472" W (13.00mm x 12.00mm)
Height (Max) 0.217" (5.50mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Win Source Part Number 880491-AM1695B1740
Ultra Librarian 3D Model Ultra Librarian AM1695B1740 CAD Model

Description

The 880491-AM1695B1740 is a ceramic filter designed for electronic applications.

  • Category: Filters - Ceramic Filters
  • Filter Type: band pass
  • Impedance: 50Ohm
  • Frequency: 1.695GHz center
  • Insertion Loss: 0.5dB
  • Size: 0.512" L x 0.472" W (13.00mm x 12.00mm)
  • Mounting: surface mount
  • Package/Case: 8-SMD Module
  • Height: 0.217" (5.50mm)
  • Bandwidth: 170MHz
  • Manufacturer: Anatech Electronics Inc.
  • Status: active

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 800 M
Lowest to $5.2590
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1480 - 15
Lowest to $9.1411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess