Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.84GHz Center
Impedance 50Ohm
Bandwidth 180 MHz
Insertion Loss 7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864160-BFCN-2840+
Ultra Librarian 3D Model Ultra Librarian BFCN-2840+ CAD Model

Description

The 864160-BFCN-2840+ is a ceramic filter designed for RF applications.

  • Manufacturer: Mini-Circuits
  • Center Frequency: 2.84GHz
  • Bandwidth: 180 MHz
  • Filter Type: Band Pass
  • Insertion Loss: 7dB
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Impedance: 50Ohm
  • Package Quantity: 3,000 pcs

You May Also Be Interested in

Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 2.5dB SMD 4Pin 0805 / Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Lowest to $0.1319
ECAD model for LFB212G45CG2D013
Mini-Circuits
LTCC HIGH PASS FILTER, 4200 - 18 / 3.8GHz (Cutoff) High Pass Ceramic Filter 13.8 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $6.6351
ECAD model for HFCG-3800+
Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $14.6617
ECAD model for BFCV-2610+
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2850
Lowest to $3.8319
ECAD model for LFCG-2850+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1700
Lowest to $4.7715
ECAD model for LFCG-1700+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2600
Lowest to $4.3598
ECAD model for LFCG-2600+
Murata Electronics North America
CER FILTER 10.7MHZ FM / 10.7MHz Center FM Ceramic Filter 25 kHz 330Ohm 3-SIP, 2.50mm pitch
Need more? Email Us
ECAD model for SFVLF10M7LF00-B0
Murata Electronics North America
FILTER CER BANDPASS 2.45GHZ SMD
Need more? Email Us
ECAD model for LFB212G45SG8B742

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3216 $67.9296
14+ $9.2894 $130.0516
22+ $8.9995 $197.9890
30+ $8.7098 $261.2940
39+ $8.4187 $328.3293
52+ $7.5481 $392.5012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention