EN
  • EN
  • DE

CER0121A

Part No CER0121A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 2.14GHZ BAND PASS / 2.14GHz Center Band Pass Ceramic Filter 60 MHz Monoblock, 3 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel
Product Status Active
Frequency 2.14GHz Center
Bandwidth 60 MHz
Insertion Loss 1.09dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 3 PC Pad
Size / Dimension 0.946" L x 0.181" W (24.04mm x 4.60mm)
Height (Max) 0.266" (6.75mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 866323-CER0121A
Ultra Librarian 3D Model Ultra Librarian CER0121A CAD Model

Description

The Tusonix Ceramic Filter is a high-performance electronic component used in various applications.

  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components
  • Product: Tusonix Ceramic Filter
  • Size: 0.946" L x 0.181" W (24.04mm x 4.60mm)
  • Frequency Range: 2.14GHz center
  • Bandwidth: 60 MHz
  • Insertion Loss: 1.09dB
  • Mounting Type: Surface Mount
  • Package: Tape & reel

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 530 M
Lowest to $8.0933
Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
CERAMIC RESONATOR BPF
Lowest to $75.0001
Mini-Circuits
LTCC BAND PASS FILTER, 3700 - 45
Lowest to $7.9173
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess