EN
  • EN
  • DE

CER0241C

Part No CER0241C
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER 942.5MHZ BAND PASS  /  942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel (TR)
Frequency 942.5MHz Center
Bandwidth 35 MHz
Insertion Loss 4.5dB
Filter Type Band Pass
Mounting SMD (SMT)
Package / Case Monoblock, 2 PC Pad
Height (Max) 0.157" (4.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 100
Win Source Part Number 1183451-CER0241C
Ultra Librarian 3D Model Ultra Librarian CER0241C CAD Model

Description

The ceramic filter is a bandpass filter with a center frequency of 942.5 MHz and manufactured by Tusonix a Subsidiary of CTS Electronic Components.

  • Filter Type: Bandpass
  • Center Frequency: 942.5 MHz
  • Bandwidth: 35 MHz
  • Insertion Loss: 4.5 dB
  • Mounting: SMD (SMT)
  • Package: Monoblock, 2 PC Pad
  • Packaging: Tape & Reel (TR)
  • Standard Package: 100
  • Height: 0.157" (4.00mm)
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2000
Lowest to $5.9732
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 7100 - 73
Lowest to $10.4288
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3357
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5878 $57.9390
13+ $9.5080 $123.6040
19+ $9.2109 $175.0071
26+ $8.9138 $231.7588
34+ $8.6167 $292.9678
45+ $7.7253 $347.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess