EN
  • EN
  • DE

WRM0204HPD-12R1BT3

Part No WRM0204HPD-12R1BT3
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054560-WRM0204HPD-12R1BT3
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WRM0204HPD-12R1BT3 CAD Model

Description

The WRM0204HPD-12R1BT3 is a precision thin film resistor manufactured by TT Electronics. This resistor offers high stability, low noise, and tight tolerance, making it suitable for demanding applications requiring accurate and reliable resistance values. The 'WRM' series is known for its high performance and precision.

Applications

  • Precision analog circuits
  • Instrumentation and measurement equipment
  • Medical devices requiring high accuracy
  • Audio amplifiers and preamplifiers
  • Sensor signal conditioning circuits

Features

  • Resistance Value: 12.1 Ohms
  • Tolerance: ±0.1%
  • Power Rating: 0.25W (1/4W) (typical for 0204 size, consult datasheet)
  • Temperature Coefficient of Resistance (TCR): ±15 ppm/°C (typical, consult datasheet)
  • Package Size: 0204 (2.3mm x 1.3mm)
  • Termination: Tin Plating (RoHS Compliant)
  • Operating Temperature Range: -55°C to +155°C (typical, consult datasheet)

Benefits

  • Provides precise and stable resistance values for accurate circuit operation.
  • Tight tolerance of ±0.1% ensures minimal variation in resistance, enhancing circuit performance.
  • Low TCR minimizes resistance drift over temperature, maintaining accuracy in varying environments.
  • Low noise performance ensures clean signal transmission in sensitive circuits.
  • RoHS compliant, meeting environmental regulations and ensuring safe use.
  • Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details

The WRM0204HPD-12R1BT3 resistor is commonly used in applications where high accuracy and stability are critical. The thin film construction provides excellent long-term stability and low noise performance. The 0204 package size allows for high-density board mounting. The 'BT3' likely designates packaging information or other manufacturer specifics. Always refer to the TT Electronics datasheet for complete specifications, including detailed TCR data, voltage rating, and long-term stability information. Precise resistors are critical components in many electronic circuits, and their proper selection is essential for ensuring optimal circuit performance.

You May Also Be Interested in

Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess