The PI74ALVCH16821AX is a 10-bit bus interface D-type flip-flop with 3-state outputs manufactured by Pericom (now Diodes Incorporated). It is designed for high-speed, low-power applications. It is part of the ALVCH (Advanced Low Voltage CMOS with High-Speed) family and is suitable for systems requiring high performance while operating at low voltages.
Applications
- Bus interface
- Register files
- Memory address registers
- Pipeline registers
- Data storage
Features
- 10-bit bus interface D-type flip-flop
- 3-state outputs
- Low voltage operation (typically 3.3V)
- High-speed data transfer
- Low power consumption
- TTL-compatible inputs
- Positive-edge triggered clock
Benefits
- Provides reliable data storage with D-type flip-flops
- Improves system performance due to fast propagation delays
- Reduces power consumption, making it suitable for portable devices
- Offers flexibility in system design with 3-state outputs
- Ensures compatibility with TTL logic levels
- Facilitates clocked data transfer operations
Additional Details
The PI74ALVCH16821AX operates from a supply voltage of 2.3V to 3.6V. It features a typical propagation delay of around 3ns, which enables high-frequency operation. The 3-state outputs allow the device to be effectively disconnected from the bus when not in use, preventing bus contention. The positive-edge triggered clock ensures data is captured only on the rising edge of the clock signal. The operating temperature range is typically -40°C to +85°C. It's available in TSSOP and other surface mount packages.