EN
  • EN
  • DE

TPC 030-124

Part No TPC 030-124
Manufacturer Traco Power
Catalog Off - Board Modules
Description AC/DC CONVERTER 24V 30W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Traco Power
Series TPC (30W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 90V
DC Voltage - Input (Max) 375V
Voltage - Output 1 24V
Current - Output (Max) 1.25A
Power (Watts) 30W
Applications Industrial, ITE (Commercial)
Efficiency 84%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, IP20, Universal Input
Dimension 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm)
Approval Agency CB, CE, cCSAus, SIQ
Base Product Number TPC 030
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names 1951-1252
Standard Package 10
Win Source Part Number 959763-TPC 030-124
Ultra Librarian 3D Model Ultra Librarian TPC 030-124 CAD Model

Description

The TPC 030-124 from Traco Power is an industrial, DIN rail power supply with a power of 30W and an efficiency of 84%.

  • Features: Adjustable Output, IP20, Universal Input
  • Input Type: AC or DC
  • Number of Outputs: 1
  • Current Output (Max): 1.25A
  • Voltage Output 1: 24V
  • Operating Temperature Range: -25°C to 70°C (With Derating)
  • Package: Box
  • Dimensions: 3.80" L x 1.04" W x 3.54" H (96.5mm x 26.4mm x 89.9mm)
  • Alternative Parts (Cross-Reference): S8VK-G03024, ZPSA20-5, S8VK-G03012, SCS120PW24, CSS65-24, S8VK-G01524TPC030-124
  • Base Product Number: TPC 030
  • Approval Agency: CB, CE, cCSAus, SIQ

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 480W /
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER +/-12V 325W /
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 30V 60W / Open Frame AC DC Converters 1 Output 30V 90 ~ 264 VAC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 24V 30W / Open Frame DC DC Converter 1 Output 24V 1.25A 18V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 16A / 16A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 2.6A / 2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 21-42V / 2.28A 21 ~ 42V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 36V 360W / Open Frame AC DC Converters 1 Output 36V 90 ~ 264 VAC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4378 $89.4378
2+ $73.3849 $146.7698
3+ $71.0916 $213.2748
4+ $68.7984 $275.1936
5+ $66.5051 $332.5255
6+ $59.6253 $357.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
In Stock: 20 pieces Factory Stock: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess