EN
  • EN
  • DE

DPP480-48-1

Part No DPP480-48-1
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description AC/DC CONVERTER 48V 480W /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr TDK-Lambda Americas Inc
Series DPP (480W)
Package Bulk
Product Status Not For New Designs
Input Type AC
Number of Outputs 1
AC Voltage - Input 85 ~ 132 VAC, 176 ~ 264 VAC
Voltage - Output 1 48V
Current - Output (Max) 10A
Power (Watts) 480W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 90%
Temperature Range - Operating -40°C ~ 71°C (With Derating)
Features Adjustable Output, Load Sharing, Universal Input
Dimension 4.68" L x 5.91" W x 4.88" H (118.9mm x 150.1mm x 124.0mm)
Approval Agency CE
Base Product Number DPP480
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Other Names DPP480481,DPP480-48-1,285-DPP480-48-1,285-1832,285-1832-ND
Standard Package 1
Win Source Part Number 1016971-DPP480-48-1
Ultra Librarian 3D Model Ultra Librarian DPP480-48-1 CAD Model

Description

The DPP480-48-1 is a power supply manufactured by TDK-Lambda Americas Inc.

  • Manufacturer: TDK-Lambda Americas Inc.
  • Type: DIN Rail
  • Output Power: 480W
  • Adjustable Output: Yes
  • Efficiency: 90%
  • Input: Universal
  • Supply and Demand Status: Sufficient
  • Dimension: 4.68" L x 5.91" W x 4.88" H (118.9mm x 150.1mm x 124.0mm)
  • Operating Temperature: -40°C ~ 71°C (with derating)

You May Also Be Interested in

Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 120W / Open Frame AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER +/-12V 325W /
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 24V 150W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 648W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Panasonic
SERVO DRIVER 30A 480V LOAD / Servo AC 380 ~ 480VAC Supply 30A 480V Load
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 2-100V 1.05A / 1.05A 2 ~ 100V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 16A / 16A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 16-24V 1.05A / 1.05A 16 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess