EN
  • EN
  • DE

DDA325N-D2PN-1212-001

Part No DDA325N-D2PN-1212-001
Manufacturer TDK-Lambda Americas Inc.
Catalog Off - Board Modules
Description DC DC CONVERTER +/-12V 325W /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr TDK-Lambda Americas Inc
Series DDA (325W)
Package Box
Input Type DC
Number of Outputs 2
DC Voltage - Input (Min) 9V
DC Voltage - Input (Max) 40V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 14A, 8A
Power (Watts) 325W
Applications ITE (Commercial)
Efficiency 94%
Temperature Range - Operating -40°C ~ 100°C
Features Adjustable Output, Remote On/Off, Remote Sense
Dimension 4.53" L x 1.44" W x 4.86" H (115.1mm x 36.6mm x 123.4mm)
Approval Agency CE
Base Product Number DDA325N
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 285-DDA325N-D2PN-1212-001
Standard Package 12
Win Source Part Number 983539-DDA325N-D2PN-1212-001
Ultra Librarian 3D Model Ultra Librarian DDA325N-D2PN-1212-001 CAD Model

Description

The DDA325N-D2PN-1212-001 is a DIN rail power supply that is part of the DDA (325W) series by TDK-Lambda Americas Inc.

  • Power Output: 325W
  • Efficiency: 94%
  • DC Input Types: two
  • Output Voltages: 12V and -12V
  • Operating Temperature: -40°C to 100°C
  • ECCN: EAR99
  • Applications: industrial and ITE (commercial)

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 91-183V 1.75A / 1.75A 91 ~ 183V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 4A / 4A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 4X24V 192W / Enclosed, Conformal Coated DC DC Converter 4 Output 24V 24V 24V 24V 2A, 2A, 2A, 2A 154V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 2.6A / 2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 4X12V 384W / Enclosed, Conformal Coated DC DC Converter 4 Output 12V 12V 12V 12V 8A, 8A, 8A, 8A 90V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 2.5A 137.5V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 2-100V 1.05A / 1.05A 2 ~ 100V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
Artesyn Embedded Technologies
DC/DC CONVERTER 12V 1200W / Front End DC DC Converter 1 Output 12V 100A -72V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 16A / 16A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess