EN
  • EN
  • DE

TPC8007-H

Part No TPC8007-H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375499-TPC8007-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8007-H CAD Model

Description

The TPC8007-H is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for efficient power management applications. The '-H' suffix indicates that it is a halogen-free product, complying with environmental standards. This MOSFET is characterized by its low on-resistance and fast switching speed, making it a suitable choice for a variety of power control circuits.

Applications

  • DC-DC converters
  • Load switching
  • Power supplies
  • Motor control
  • Battery management systems

Features

  • Low drain-source on-resistance (RDS(ON))
  • High-speed switching
  • Halogen-free
  • Surface mount package
  • Logic level gate drive

Benefits

  • Improved power efficiency
  • Reduced power dissipation
  • Environmentally friendly
  • Compact design
  • Simplified gate drive circuitry

Detailed Specs

The TPC8007-H features a low RDS(ON) to minimize conduction losses and enhance power efficiency. A typical RDS(ON) value is around 4.5 mΩ at a gate-source voltage (VGS) of 10V. The device is rated for a continuous drain current (ID) of approximately 22A, making it well-suited for moderate to high power applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, simplifying the gate drive requirements and allowing for direct interfacing with microcontrollers and other digital logic devices. The maximum drain-source voltage (VDS) is 30V. Its fast switching speed reduces switching losses, further improving efficiency, especially in high-frequency applications. The TPC8007-H is packaged in a surface mount format, facilitating compact design and automated assembly. The halogen-free construction ensures compliance with environmental regulations. This MOSFET is an excellent choice for power management applications that demand high efficiency, compact size, and environmental responsibility. It is commonly used in portable devices, power supplies, and other applications where these factors are critical. The low on-resistance and fast switching speed contribute to reduced power consumption and improved overall system performance. The TPC8007-H offers a reliable and environmentally conscious solution for power control circuit designs.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess