EN
  • EN
  • DE

T2512MH

Part No T2512MH
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (T)
Description STANDARD TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 351292-T2512MH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T2512MH CAD Model

Description

The T2512MH is a high-performance Triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This semiconductor device is part of the STMicroelectronics' TRIAC series, which is renowned for its reliability and efficiency in controlling alternating current (AC).

Key Features

  • Current Rating: The T2512MH is capable of handling a current of up to 25A, making it suitable for high-power applications.
  • Repetitive Peak Off-State Voltage: With a rating of 600V, this Triac can handle significant voltage without the risk of breakdown.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) makes the T2512MH easy to activate, ensuring efficient operation and compatibility with a wide range of control circuits.
  • Surge Current Capabilities: It possesses excellent surge current capabilities, ensuring the device can handle high inrush currents typically associated with inductive loads.
  • High Commutation Performance: The T2512MH is designed to provide high commutation performance, which is essential for applications that require frequent switching.
  • Package: This Triac comes in a standard TO-220AB package, which is widely used and ensures easy mounting and heat dissipation.

Applications

The T2512MH is versatile and can be utilized in a range of applications, including:

  • Motor control circuits in washing machines, vacuum cleaners, and other household appliances.
  • Lighting control systems, including dimmers and switching for both residential and commercial settings.
  • Electric heater regulation, providing precise temperature control and energy efficiency.
  • Industrial control systems where robust and reliable AC power control is necessary.

With its robust performance and STMicroelectronics' reputation for quality, the T2512MH Triac is an excellent choice for designers and engineers looking to create reliable and efficient AC power control systems.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess