EN
  • EN
  • DE

LBZX84B8V2LT1G

Part No LBZX84B8V2LT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Description Zener diode 5mA 9.2V(8.02~8.36V) 225mW 3Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068844-LBZX84B8V2LT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZX84B8V2LT1G CAD Model

Description

The LBZX84B8V2LT1G is a Zener diode manufactured by Leshan Radio. This diode is designed for voltage regulation and transient voltage suppression in various electronic circuits. Its primary function is to maintain a relatively constant voltage across its terminals when operating in the reverse breakdown region, making it suitable for protecting sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Used in power supplies and other circuits to provide a stable and consistent output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes, surges, and electrostatic discharge (ESD).
  • Clipping Circuits: Limits the voltage level of a signal to prevent it from exceeding a certain threshold.
  • Transient Voltage Suppression (TVS): Provides protection against transient voltage events by clamping the voltage to a safe level.
  • Reference Voltage: Used as a stable reference voltage source in comparator circuits and other applications requiring a precise voltage level.

Features

  • Zener Voltage: 8.2V, indicating the reverse breakdown voltage of the diode.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Surface Mount Package: Designed for surface mounting on printed circuit boards (PCBs).
  • Fast Response Time: Quickly responds to voltage changes and transient events.
  • Pb-Free (Lead-Free): Complies with RoHS environmental standards.

Benefits

  • Stable Voltage Regulation: Provides a stable and consistent voltage output, ensuring reliable circuit operation.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Easy Integration: Simple to implement in various electronic circuits.
  • Compact Size: Saves space on circuit boards, allowing for smaller and more efficient designs.
  • Cost-Effective: Offers an affordable solution for voltage regulation and overvoltage protection.
  • Improved Reliability: Enhances the overall reliability and performance of electronic circuits.

Additional Details

The LBZX84B8V2LT1G is commonly packaged in a small outline transistor (SOT) configuration suitable for automated assembly. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and maximum ratings to ensure proper application and reliable operation. Understanding these parameters is crucial for optimizing circuit design and performance.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess