EN
  • EN
  • DE

UPD78330LQ(A1)

Part No UPD78330LQ(A1)
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055020-UPD78330LQ(A1)
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78330LQ(A1) CAD Model

Description

The UPD78330LQ(A1) is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 78K0/Kx3 series of microcontrollers, known for their low power consumption and versatile functionality. This particular MCU is designed for embedded control applications requiring efficient processing, memory management, and peripheral interfacing.

Applications

  • Consumer Electronics: Remote controls, small appliances, and other battery-powered devices.
  • Industrial Control: Motor control, sensor interface, and process automation.
  • Automotive: Subsystems in automotive applications, such as lighting control and body electronics.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features

  • CPU Core: 78K0 CPU core, offering a balance of processing power and energy efficiency.
  • Memory: Includes on-chip ROM (Read-Only Memory) and RAM (Random Access Memory) for program storage and data manipulation. The specific memory sizes will vary depending on the exact configuration.
  • Timers: Multiple timers with various operating modes, suitable for PWM generation, event counting, and time measurement.
  • Serial Communication: UART (Universal Asynchronous Receiver/Transmitter) for serial data communication, allowing for connectivity with other devices.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices and sensors.
  • A/D Converter: Analog-to-digital converter for converting analog signals into digital data, enabling the MCU to process sensor data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Energy Efficiency: Extends battery life in portable applications.
  • Versatility: Adaptable to a wide range of control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Reliability: Renesas microcontrollers are known for their reliability and robustness.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.

Additional Details

The UPD78330LQ(A1) typically operates within a specified voltage range (e.g., 2.7V to 5.5V) and temperature range. Detailed electrical characteristics, such as current consumption and input/output voltage levels, can be found in the device's datasheet. The package type is often LQFP (Low-Profile Quad Flat Package) or similar, designed for surface mounting on printed circuit boards. Programming is usually accomplished using a dedicated programmer and development tools provided by Renesas or third-party vendors. Specific interrupt vectors and register maps are detailed in the device's user manual.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess