EN
  • EN
  • DE

T1550-A120-A62

Part No T1550-A120-A62
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 351181-T1550-A120-A62
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1550-A120-A62 CAD Model

Description

The T1550-A120-A62 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). Like other SAW filters, it is designed for use in radio frequency (RF) applications, providing selective filtering of signals within a specified frequency range. These filters leverage the piezoelectric effect in materials such as quartz or lithium niobate to create acoustic waves on the substrate surface, enabling precise filtering characteristics through interaction with patterned metallic structures.

Applications

  • Mobile Communication Systems: Utilized in cellular networks (base stations and mobile devices) for filtering transmit and receive signals, ensuring clear and reliable communication.
  • Wireless Communication Devices: Implemented in Wi-Fi devices, Bluetooth modules, and other wireless technologies to improve signal integrity and minimize interference.
  • Satellite Communication: Integrated into satellite receivers and transmitters for effective signal conditioning and noise reduction.
  • Television Broadcasting: Used in television tuners and broadcasting equipment to select desired channels and filter out unwanted signals.
  • Automotive Electronics: Found in remote keyless entry systems, TPMS (Tire Pressure Monitoring Systems), and other RF-based automotive applications.

Features

  • High Selectivity: Offers excellent rejection of unwanted signals outside the designated passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring minimal signal degradation.
  • Compact Size: Designed to be small and easily integrated into space-constrained electronic devices.
  • Reliable Performance: Engineered for stable performance and long-term reliability under various operating conditions.
  • Surface Mountable: Designed for SMT (Surface Mount Technology) assembly on PCBs, facilitating automated manufacturing processes.

Benefits

  • Improved Signal Quality: Filtering unwanted signals reduces noise and interference, leading to a clearer and more reliable signal.
  • Enhanced System Performance: High selectivity and low insertion loss contribute to overall improvement in system performance.
  • Reduced Interference: Effective filtering minimizes the impact of undesired signals on adjacent channels and other nearby systems.
  • Simplified Circuit Design: Integrated filtering capabilities simplify circuit design and reduce the need for additional components.
  • Cost-Effective: Offers a cost-effective solution for implementing high-performance RF filtering in a variety of applications.

Additional Details

As with most SAW filters, the specific electrical specifications, such as center frequency, bandwidth, insertion loss, and stopband rejection, are tailored to specific applications and are often considered proprietary information. The materials used in its construction, like lithium tantalate or quartz, ensure stability and performance at high frequencies (typically in the MHz to GHz range). The SMT package facilitates automated assembly, making it suitable for high-volume manufacturing. This component provides a crucial filtering function in many modern electronic systems, improving overall signal quality and reliability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess