EN
  • EN
  • DE

TLP701(D4-TPF)

Part No TLP701(D4-TPF)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN Single DC-OUT 6-Pin SDIP Emboss T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959668-TLP701(D4-TPF)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP701(D4-TPF) CAD Model

Description

The TLP701(D4-TPF) is a high-speed logic output photocoupler manufactured by Toshiba Semiconductor and Storage. It is designed for isolating sensitive circuits from high-voltage or noisy environments. This photocoupler integrates an LED and a photodetector in a single package to provide galvanic isolation and high-speed data transmission.

Applications:

  • Digital Interfaces: Used to isolate digital communication interfaces such as SPI, I2C, and UART.
  • Power Supply Control: Employed in power supply control circuits for feedback and isolation.
  • Motor Control: Integrated into motor control circuits for isolating control signals from power stages.
  • Programmable Logic Controllers (PLCs): Used in PLCs for isolating input and output modules.
  • Industrial Automation: Found in industrial automation equipment for isolating control and monitoring signals.

Features:

  • High-Speed Data Transmission: Supports high-speed data transmission rates up to 10 Mbps.
  • Galvanic Isolation: Provides galvanic isolation between the input and output circuits.
  • TTL Compatible: Compatible with TTL logic levels.
  • Small Package: Available in a compact DIP package for easy mounting.
  • High Common-Mode Transient Immunity: Provides high immunity to common-mode noise.

Benefits:

  • Circuit Isolation: Isolates sensitive circuits from high-voltage or noisy environments.
  • High-Speed Communication: Enables high-speed data transmission across the isolation barrier.
  • Noise Immunity: Provides high immunity to common-mode noise.
  • Easy Integration: DIP package simplifies mounting and integration into existing circuits.
  • Improved Reliability: Galvanic isolation enhances system reliability.

Additional Details:

The TLP701(D4-TPF) has a guaranteed performance over a wide temperature range. The device meets safety standards for reinforced insulation. It offers excellent CTR (Current Transfer Ratio) stability. This photocoupler's input diode has built-in protection against reverse voltage. The operating temperature range is specified in the datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Microchip Technology
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess