EN
  • EN
  • DE

IDT7025S25PFI

Part No IDT7025S25PFI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064386-IDT7025S25PFI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7025S25PFI CAD Model

Description

The IDT7025S25PFI is a high-speed, CMOS, dual-ported static RAM (SRAM) device manufactured by Renesas Electronics. It offers simultaneous access from two independent ports, making it suitable for applications requiring high bandwidth and minimal latency in data sharing between processors or systems. It's typically used in systems where data needs to be quickly written to and read from the same memory location by different masters.

Applications

      
  • Telecommunications equipment
  •   
  • Networking devices (routers, switches)
  •   
  • High-performance computing
  •   
  • Digital signal processing (DSP) systems
  •   
  • Medical imaging equipment

Features

      
  • High-speed access time: 25ns
  •   
  • Dual-port operation allows simultaneous reads and writes
  •   
  • Low power consumption
  •   
  • On-chip arbitration logic for resolving port contention
  •   
  • Separate data input and output pins for each port
  •   
  • Available in a TQFP (Thin Quad Flat Pack) package
  •   
  • CMOS technology for low power and high noise immunity

Benefits

      
  • Improved system performance due to fast access times and dual-port capabilities
  •   
  • Reduced system latency by enabling concurrent data transfers
  •   
  • Lower power consumption compared to traditional SRAM devices
  •   
  • Simplified system design with on-chip arbitration logic
  •   
  • Increased system reliability with high noise immunity
  •   
  • Smaller form factor with TQFP package

Technical Specifications

The IDT7025S25PFI operates on a single 3.3V power supply. It supports a wide temperature range, making it suitable for various operating environments. The memory array is organized as [Width] x [Depth], providing a specific storage capacity. The exact capacity will vary based on the specific configuration of the IDT7025 series.

The arbitration logic ensures that when both ports attempt to access the same memory location simultaneously, a fair and deterministic method is used to grant access to one of the ports. This prevents data corruption and ensures system integrity.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess