EN
  • EN
  • DE

IDT8432DY-101LF

Part No IDT8432DY-101LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064690-IDT8432DY-101LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT8432DY-101LF CAD Model

Description

The IDT8432DY-101LF is a high-performance, low-skew clock fanout buffer manufactured by Renesas Electronics (formerly IDT). It's designed for distributing clock signals with minimal degradation and skew in various electronic systems.

Applications

      
  • Clock distribution in servers and workstations
  •   
  • Networking equipment (routers, switches)
  •   
  • Telecommunications infrastructure
  •   
  • Data storage systems
  •   
  • High-speed data acquisition

Features

      
  • Low output skew
  •   
  • High fanout (multiple outputs)
  •   
  • 3.3V or 2.5V operation
  •   
  • Differential or single-ended inputs
  •   
  • LVCMOS outputs
  •   
  • Available in SOIC or TSSOP packages

Benefits

      
  • Ensures precise clock timing, enhancing system performance.
  •   
  • Minimizes timing differences between clock outputs, improving signal integrity.
  •   
  • Drives multiple loads simultaneously, simplifying clock distribution designs.
  •   
  • Offers flexibility in power supply voltage.
  •   
  • Provides compatibility with various clock signal types.
  •   
  • Small package size for efficient board layout.

Technical Specifications

The IDT8432DY-101LF typically exhibits the following specifications:

      
  • Supply Voltage: 3.3V or 2.5V
  •   
  • Output Skew: Very low, typically in the picosecond range
  •   
  • Number of Outputs: Specified in the datasheet (likely 8 or more)
  •   
  • Operating Frequency: Specified in the datasheet (up to hundreds of MHz)
  •   
  • Operating Temperature: Industrial temperature range (e.g., -40°C to +85°C)
  •   
  • Package Type: SOIC or TSSOP (depending on configuration)

This clock fanout buffer is often used where precise and reliable clock distribution is crucial. Its low skew and high fanout capabilities make it suitable for demanding applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess