EN
  • EN
  • DE

RN1911(TE85LF)

Part No RN1911(TE85LF)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (O - R)
Description NPN Transist Array 50V US6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968136-RN1911(TE85LF)
Categories OEM Parts(O-R)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN1911(TE85LF) CAD Model

Description

The RN1911(TE85LF) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in various switching and amplification applications, offering reliable performance and a compact package.

Applications:

      
  • Switching circuits
  •   
  • Amplification circuits
  •   
  • Inverter circuits
  •   
  • Driver circuits
  •   
  • General purpose applications

Features:

      
  • NPN Transistor
  •   
  • Surface Mount Device (SMD)
  •   
  • Small Signal Transistor
  •   
  • Low Saturation Voltage
  •   
  • High Current Gain (hFE)

Benefits:

      
  • Efficient Switching: Low saturation voltage enables efficient switching operation.
  •   
  • High Amplification: High current gain provides significant signal amplification.
  •   
  • Space Saving: Small surface mount package allows for high-density circuit designs.
  •   
  • Easy Assembly: Surface mount design is compatible with automated pick-and-place equipment.
  •   
  • Reliable Performance: Toshiba's manufacturing processes ensure reliable and consistent operation.

Additional Details:

The RN1911(TE85LF) transistor is designed for automated pick-and-place assembly, reducing manufacturing costs and improving production efficiency. Its small size makes it suitable for use in portable electronic devices and other space-constrained applications. The transistor's electrical characteristics are tightly controlled during manufacturing to ensure consistent performance across different devices. It is commonly used in circuits requiring low-voltage switching and signal amplification. It is often used as a switching component for LEDs, small motors, and relays.

The RN1911(TE85LF) is typically supplied in a small surface-mount package, facilitating high-density board layouts. Its key parameters, such as collector current, collector-emitter voltage, and power dissipation, should be carefully considered based on the specific application requirements. Always refer to the datasheet for precise electrical characteristics and operating conditions.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,575+ $0.0323 $115.4725
5,560+ $0.0312 $173.4720
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
13,045+ $0.0266 $346.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess