EN
  • EN
  • DE

TLP3052F

Part No TLP3052F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990517-TLP3052F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3052F CAD Model

Description

The TLP3052F is a photocoupler manufactured by Toshiba Semiconductor. A photocoupler, also known as an optocoupler or optoisolator, is a component that transfers electrical signals between two isolated circuits by using light. This isolation is crucial for safety and prevents ground loops or voltage surges from damaging sensitive electronic circuits.

Applications:

      
  • Industrial Control Systems: Used for isolating control signals in industrial equipment.
  •   
  • Power Supplies: Employed in power supplies for isolating the primary and secondary sides.
  •   
  • Motor Control: Used in motor control circuits for isolating the control signals from the high-voltage motor drive.
  •   
  • Medical Equipment: Integrated into medical devices for patient safety.

Features:

      
  • High Isolation Voltage: Provides high voltage isolation between the input and output circuits.
  •   
  • AC Input Response: Designed to operate with AC input signals.
  •   
  • Triac Output: Features a triac output, which is suitable for controlling AC loads.
  •   
  • Low Trigger Current: Requires a low input current to activate the output.
  •   
  • Small Package: Available in a compact package for space-constrained designs.

Benefits:

      
  • Electrical Isolation: Provides electrical isolation for safety and protection.
  •   
  • Noise Immunity: Offers excellent noise immunity.
  •   
  • Simplified Design: Simplifies circuit design by eliminating the need for direct electrical connections.
  •   
  • High Reliability: Offers robust and reliable performance.
  •   
  • Versatile Application: Suitable for a wide range of applications.

Additional Details:

The TLP3052F consists of an infrared LED and a triac optically coupled in a single package. When current flows through the LED, it emits infrared light, which activates the triac on the output side. The triac then switches on, allowing current to flow through the external load. The device typically requires external resistors to limit the current through the LED and to protect the triac. Refer to the Toshiba datasheet for detailed specifications, electrical characteristics, and application notes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess