EN
  • EN
  • DE

TLBE1100B

Part No TLBE1100B
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 043130-TLBE1100B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLBE1100B CAD Model

Description

The TLBE1100B is a bi-directional TVS (Transient Voltage Suppressor) diode manufactured by Toshiba Semiconductor and Storage. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device features a compact package and fast response time, making it suitable for a wide range of applications.

Applications

      
  • USB Interfaces: Protects USB ports and related circuitry from ESD and voltage surges.
  •   
  • HDMI Interfaces: Safeguards HDMI ports and associated components from transient voltage events.
  •   
  • Ethernet Ports: Protects Ethernet interfaces and connected devices from lightning-induced surges and ESD.
  •   
  • Microcontroller I/O Ports: Provides protection for microcontroller I/O pins against ESD and transient voltages.
  •   
  • Power Supplies: Protects power supply inputs from voltage transients, ensuring stable operation.

Features

      
  • Bi-Directional Protection: Provides symmetrical voltage protection, suitable for AC and DC applications.
  •   
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  •   
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  •   
  • Small Package Size: Allows for easy integration into space-constrained designs.
  •   
  • Low Leakage Current: Minimizes power consumption in normal operation.

Benefits

      
  • Enhanced ESD Protection: Protects electronic devices from damage due to electrostatic discharge.
  •   
  • Improved Surge Immunity: Increases the ability of electronic devices to withstand voltage surges.
  •   
  • Increased System Reliability: Protects sensitive components from voltage transients, improving overall system reliability.
  •   
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  •   
  • Cost-Effective Solution: Provides a cost-effective means of protecting electronic devices from transient voltage events.

Additional Details

The TLBE1100B TVS diode features a silicon-based construction designed for fast response and reliable performance. Key electrical characteristics include reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. These parameters should be carefully considered when selecting the appropriate TVS diode for a specific application. Consult the Toshiba datasheet for detailed specifications and performance curves.

This device is compliant with industry standards for ESD and surge protection, ensuring that it meets the requirements for various electronic applications. It is typically surface-mounted for ease of assembly and automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Need more? Email Us
KEC
Need more? Email Us
Pulse
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1739 $65.3912
18+ $6.7071 $120.7278
27+ $6.4980 $175.4460
37+ $6.2878 $232.6486
48+ $6.0788 $291.7824
64+ $5.4493 $348.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess