EN
  • EN
  • DE

IDTQS532805Q

Part No IDTQS532805Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978937-IDTQS532805Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDTQS532805Q CAD Model

Description

The IDTQS532805Q is a high-bandwidth, low-skew quad switch from Renesas Electronics America, designed for high-speed signal routing applications. This switch provides excellent signal integrity and minimal signal degradation, making it suitable for use in networking, telecommunications, and other high-performance systems.

Applications:

      
  • Networking Equipment (Routers, Switches)
  •   
  • Telecommunications Systems
  •   
  • Data Centers (Servers, Storage)
  •   
  • High-Speed Signal Routing
  •   
  • Signal Multiplexing/Demultiplexing

Features:

      
  • Quad Switch Configuration: Provides four independent switching channels.
  •   
  • High Bandwidth: Supports high-speed data transmission.
  •   
  • Low Skew: Minimizes timing differences between channels.
  •   
  • Low Insertion Loss: Reduces signal attenuation.
  •   
  • High Isolation: Prevents signal crosstalk between channels.
  •   
  • Low Return Loss: Minimizes signal reflections.
  •   
  • Fast Switching Speed: Enables rapid signal routing.
  •   
  • 3.3V Power Supply: Operates from a standard 3.3V power supply.

Benefits:

      
  • Improved Signal Integrity: Minimizes signal degradation and ensures reliable data transmission.
  •   
  • High Performance: Supports high-speed data rates with low skew and insertion loss.
  •   
  • Flexible Routing: Quad switch configuration allows for versatile signal routing options.
  •   
  • Reduced Crosstalk: High isolation prevents signal interference between channels.
  •   
  • Simplified Design: Integrated features simplify the design process.
  •   
  • Enhanced Reliability: Robust design ensures stable and reliable operation.
  •   
  • Reduced Signal Reflections: Low return loss minimizes signal distortions.

Additional Details:

The IDTQS532805Q quad switch is designed for high-speed signal routing applications where signal integrity is critical. Its low skew, low insertion loss, and high isolation characteristics ensure minimal signal degradation and reliable data transmission. The switch is designed to operate from a standard 3.3V power supply and is available in a compact package. The fast switching speed enables rapid signal routing, while the integrated features simplify the design process. It's often used to switch high speed signals, such as PCI Express lanes.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess