EN
  • EN
  • DE

TC9208AF-055

Part No TC9208AF-055
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359506-TC9208AF-055
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9208AF-055 CAD Model

Description

The TC9208AF-055 is an integrated circuit manufactured by Toshiba Semiconductor and Storage, primarily used for audio processing applications. It's often found in CD players, mini-component systems, and other audio devices. It provides functions such as digital filtering, DAC (Digital-to-Analog Conversion), and audio signal processing to enhance audio output quality.

Applications:

  • CD Players: Used for decoding and processing audio data read from CDs to produce high-quality analog audio output.
  • Mini-Component Systems: Integrates audio processing functions for compact stereo systems.
  • DVD Players: Processes audio signals for clear and immersive sound.
  • AV Receivers: Contributes to audio processing in home theater systems.
  • Car Audio Systems: Enhances audio quality and provides signal processing in automotive audio setups.

Features:

  • Digital Filtering: Includes integrated digital filters for noise reduction and signal shaping.
  • DAC (Digital-to-Analog Conversion): Converts digital audio signals into analog signals for playback.
  • Audio Signal Processing: Offers various audio effects and processing capabilities.
  • Low Distortion: Designed to minimize audio distortion for cleaner output.
  • Multiple Input/Output Channels: Supports multiple audio channels for versatile connectivity.

Benefits:

  • High-Quality Audio Output: Delivers clear, crisp, and high-fidelity audio reproduction.
  • Improved Signal Clarity: Reduces noise and distortion for enhanced audio clarity.
  • Integrated Functionality: Combines multiple audio processing functions into a single chip, simplifying system design.
  • Enhanced System Performance: Optimizes audio processing tasks, reducing load on the main processor.
  • Versatile Audio Processing: Provides flexible audio processing capabilities for various applications.

The TC9208AF-055 integrates crucial audio processing functions into a compact package, streamlining the design of audio systems. Its digital filtering capabilities ensure cleaner audio output by removing unwanted noise and artifacts. The built-in DAC provides a high-quality conversion of digital audio signals into analog signals, suitable for connection to amplifiers and speakers. This device operates on a low voltage supply, making it suitable for a variety of applications, including portable and battery-powered devices.

Toshiba Semiconductor and Storage's TC9208AF-055 also features low distortion characteristics, contributing to the accuracy of audio reproduction. The multiple input/output channels allow for flexible configuration and connectivity to various audio sources and destinations. This IC is designed to meet the demands of modern audio systems, providing a robust and reliable solution for audio processing needs. Its compact size and integration capabilities make it a popular choice for designers seeking to create high-performance, space-efficient audio products.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess