EN
  • EN
  • DE

PS2801-4-V-F3-A

Part No PS2801-4-V-F3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Photocouplers / Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Collector Emitter Saturation Voltage 300 mV
Collector Emitter Voltage (VCEO) 80 V
Current Transfer Ratio 600 %
Forward Current 50 mA
Forward Voltage 1.4 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 4
Number of Pins 16
Packaging Tape and Reel
Reverse Breakdown Voltage 6 V
RoHS Compliant
Win Source Part Number 963092-PS2801-4-V-F3-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2801-4-V-F3-A CAD Model

Description

The Renesas PS2801-4-V-F3-A is a surface-mount optocoupler with Win Source Part Number 963092.

  • Manufacturer: Renesas
  • Win Source Part Number: 963092
  • Elements: 4
  • Current Transfer Ratio: 600%
  • OEM Parts: O-R
  • Package: SSOP
  • Reverse Breakdown Voltage: 6V
  • Forward Voltage: 1.4V @ 50mA
  • Forward Current: 50mA
  • RoHS: Compliant
  • Minimum Operating Temperature: -55°C
  • Maximum Operating Temperature: 100°C
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Emitter Saturation Voltage: 300mV
  • Supply and Demand Status: Short Supply
  • Popularity: Low
  • HTSUS: 8541.29.0000

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess