EN
  • EN
  • DE

IDT74LVC16827APA

Part No IDT74LVC16827APA
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064649-IDT74LVC16827APA
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74LVC16827APA CAD Model

Description

The IDT74LVC16827APA is a 20-bit bus interface register with 3-state outputs manufactured by Renesas Electronics America. This device is designed for high-performance, low-voltage applications requiring reliable storage and transfer of data between buses. It features low propagation delay and low power consumption, making it suitable for use in a wide range of digital systems.

Applications

  • Bus interface: Used to interface between different buses in digital systems.
  • Data storage: Employed to store data temporarily during data transfer operations.
  • Memory systems: Utilized in memory systems for address and data buffering.
  • Communication systems: Integrated into communication systems for data transfer and buffering.
  • High-speed digital systems: Incorporated into various high-speed digital systems requiring reliable data transfer.
  • Low-voltage systems: Used in low-voltage digital systems requiring efficient data transfer.

Features

  • 20-bit bus interface register: Provides 20 independent registers for data storage.
  • 3-state outputs: Allows for easy connection to a shared bus.
  • Low propagation delay: Ensures fast data transfer with minimal delay.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Wide supply voltage range: Operates over a wide range of supply voltages.
  • TTL compatible inputs: Compatible with TTL logic levels for easy integration with other TTL devices.

Benefits

  • Increased system performance: Enhances system performance with high-speed data transfer and minimal delay.
  • Simplified system design: Reduces component count and simplifies board layout with integrated functionality.
  • Improved reliability: Ensures reliable data storage and transfer in demanding applications.
  • Reduced power consumption: Minimizes power consumption, making it suitable for energy-efficient systems.

Additional Details

The IDT74LVC16827APA operates with a supply voltage ranging from 1.65V to 3.6V. It is available in a SSOP package, which provides a small footprint and excellent thermal performance. The device is designed to meet the requirements of high-performance digital systems and offers robust and reliable operation. It is suitable for various applications requiring efficient data transfer between buses.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3451 $58.6275
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8040 $232.7160
166+ $1.7438 $289.4708
222+ $1.5634 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess