EN
  • EN
  • DE

T1603NL

Part No T1603NL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351190-T1603NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1603NL CAD Model

Description

The T1603NL is a LAN transformer module, produced by Pulse Electronics, and serves as a critical component in Ethernet communication systems. Its primary function is to provide galvanic isolation and impedance matching between the Ethernet PHY (Physical Layer) chip and the network cable. This ensures data transmission is reliable and protects sensitive electronic circuitry from potentially damaging voltage spikes and ground loop currents.

Applications

  • Ethernet Network Interface Cards (NICs): Incorporated into NICs within computers, servers, and workstations to enable connection to local area networks (LANs).
  • Ethernet Switches and Routers: Used in network switches and routers to provide isolation and impedance matching for individual Ethernet ports.
  • Industrial Ethernet Devices: Integrated into industrial automation equipment like PLCs (Programmable Logic Controllers) and HMIs (Human-Machine Interfaces) to guarantee robust and dependable network communication even in challenging industrial environments.
  • Power over Ethernet (PoE) Devices: Found in PoE devices such as IP security cameras, VoIP phones, and wireless access points to facilitate the simultaneous delivery of data and power over a single Ethernet cable.
  • Embedded Systems with Ethernet Connectivity: Suitable for various embedded systems requiring Ethernet communication, including IoT (Internet of Things) devices and single-board computers.

Features

  • Galvanic Isolation: Electrically isolates the Ethernet PHY chip from the external network cable, shielding the internal circuitry from harmful voltage surges and ground loops.
  • Impedance Matching: Matches the impedance between the Ethernet PHY and the Ethernet cable (typically 100 ohms), minimizing signal reflections and optimizing signal transfer.
  • Common Mode Choke: Attenuates common-mode noise, contributing to improved signal quality and reduced electromagnetic interference (EMI).
  • Compliance with IEEE 802.3 Standards: Designed to meet the requirements of IEEE 802.3 standards for Ethernet communication protocols.
  • Compact Design: Features a small form factor for easy integration into devices with limited space.

Benefits

  • Increased System Reliability: Galvanic isolation safeguards components from electrical damage, enhancing the overall reliability of the system.
  • Enhanced Signal Integrity: Improved impedance matching and common-mode noise reduction contribute to cleaner, more reliable data transmission.
  • Reduced Electromagnetic Interference: Mitigation of common-mode noise aids in minimizing EMI emissions, facilitating compliance with regulatory standards and preventing interference with neighboring electronics.
  • Simplified Circuit Design: Using an integrated module can simplify the design process and reduce the number of discrete components required.
  • Adherence to Industry Standards: Complies with standard Ethernet specifications, ensuring compatibility with existing network infrastructure.

Additional Details

The T1603NL is generally designed for 10/100Base-T Ethernet applications. Its specifications include key parameters like isolation voltage, insertion loss, return loss, and common-mode rejection ratio. Typically constructed using high-quality magnetic materials, it offers stable performance across a wide operational temperature range. Designed with surface mount technology (SMT) for efficient and reliable automated assembly on printed circuit boards (PCBs). Reference Pulse Electronics' official datasheet for complete electrical and mechanical specifications and guidance on optimal implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess