EN
  • EN
  • DE

SLF6028T-2R7M1R6

Part No SLF6028T-2R7M1R6
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190482-SLF6028T-2R7M1R6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF6028T-2R7M1R6 CAD Model

Description

The SLF6028T-2R7M1R6 is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters. This inductor offers a compact size and high efficiency, making it suitable for various electronic devices.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Power supplies for audio visual equipment
  • Notebook PCs
  • LCD TVs

Features

  • Shielded construction
  • Compact size: 6.0 x 6.0 x 2.8 mm
  • Inductance: 2.7 μH
  • Tolerance: ±20%
  • Rated Current: 1.6 A
  • DC Resistance (DCR): 0.116 Ω (typical)
  • Operating temperature range: -40°C to +105°C (Including self-temperature rise)

Benefits

  • High efficiency: The low DC resistance minimizes power loss, resulting in improved efficiency in power supply circuits.
  • Compact size: Enables miniaturization of electronic devices.
  • Shielded construction: Reduces electromagnetic interference (EMI), improving the overall performance of the device.
  • Stable performance: Operates reliably over a wide temperature range.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Technical Specifications

The SLF6028T-2R7M1R6 is constructed with a ferrite core and a shielded structure. The terminals are lead-free tinned. It is designed for reflow soldering and offers excellent solderability. The self-resonant frequency (SRF) is typically high, contributing to stable performance in high-frequency applications. The inductance is measured at 1 MHz. The component is packaged in tape and reel for automated assembly.

You May Also Be Interested in

Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess