EN
  • EN
  • DE

TC14L070AF-2050

Part No TC14L070AF-2050
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356008-TC14L070AF-2050
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14L070AF-2050 CAD Model

Description

The TC14L070AF-2050 is a NOR Flash memory produced by Toshiba Semiconductor and Storage. This memory device provides non-volatile storage, retaining data even when power is off. It's designed to be used in embedded systems, offering a good balance between storage capacity, speed, and power efficiency.

Applications

  • Embedded Systems: Used in embedded applications that require non-volatile memory, such as microcontrollers and industrial control systems.
  • Consumer Electronics: Found in consumer electronics such as digital cameras and MP3 players for storing firmware, user data, and settings.
  • Networking Equipment: Can be used in network devices such as routers and modems for storing boot code and configuration data.
  • Automotive Electronics: Used in automotive systems for storing calibration data and firmware updates.
  • IoT Devices: Integrated into Internet of Things (IoT) devices for storing sensor data and configuration parameters.

Features

  • Non-Volatile Memory: Retains data when power is removed.
  • NOR Flash Technology: Provides fast read access times.
  • Low Power Consumption: Designed for low power operation.
  • Compact Package: Available in a small form factor package.
  • High Endurance: Able to withstand a large number of program/erase cycles.

Benefits

  • Reliable Data Storage: Guarantees data integrity.
  • Fast Read Access: Enables quick code execution.
  • Extended Battery Life: Low power consumption helps to extend battery life.
  • Easy Integration: Compact package enables easy system integration.
  • Long-Term Reliability: High endurance ensures reliability.

Additional Details

Detailed technical specifications for the TC14L070AF-2050, such as the operating voltage range, temperature range, read/write speeds, endurance, and package type, are available in the official datasheet from Toshiba Semiconductor and Storage. NOR flash memory is typically accessed through serial or parallel interfaces. Proper handling and ESD precautions should be followed.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Lite-On Inc.
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess