EN
  • EN
  • DE

T2014

Part No T2014
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 351249-T2014
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2014 CAD Model

Description

The Pulse T2014 is a high-performance common mode choke designed for signal and power line filtering. It effectively suppresses common-mode noise while allowing differential signals to pass through with minimal attenuation. This choke is suitable for a wide range of applications where electromagnetic interference (EMI) needs to be reduced.

Applications

  • USB interfaces: Used to filter noise on USB data lines.
  • CAN bus systems: Reduces EMI in automotive and industrial CAN bus networks.
  • Ethernet ports: Filters common-mode noise on Ethernet cables.
  • Power supplies: Provides filtering for DC power lines.
  • Audio equipment: Improves audio signal quality by suppressing noise.

Features

  • High common mode impedance: Provides effective common-mode noise suppression.
  • Low differential mode insertion loss: Ensures minimal signal attenuation.
  • Compact size: Allows for easy integration into space-constrained applications.
  • Wide operating temperature range: Suitable for use in diverse environments.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced EMI: Improves system performance and reliability by reducing electromagnetic interference.
  • Improved signal integrity: Ensures accurate data transmission by filtering out noise.
  • Compliance with regulatory standards: Helps meet FCC, CE, and other regulatory requirements.
  • Increased system stability: Prevents noise-related issues from disrupting system operation.
  • Enhanced audio quality: Provides cleaner and clearer audio output.

Additional Details

The T2014 common mode choke is typically constructed with a ferrite core and multiple windings. The inductance and impedance characteristics are carefully designed to provide optimal filtering performance over a specific frequency range. Specifications typically include inductance value, DCR (DC resistance), rated current, and isolation voltage. It is important to consult the datasheet to determine the suitability of the T2014 for a specific application.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess