EN
  • EN
  • DE

TC55257AFL-12

Part No TC55257AFL-12
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA MOS MEMORY PRODUCTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264681-TC55257AFL-12
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257AFL-12 CAD Model

Description

The TC55257AFL-12 is a 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's organized as 32,768 words by 8 bits and is designed for applications requiring high-speed data access and low power consumption. This SRAM is commonly used in embedded systems, cache memory, and other applications where fast memory access is crucial.

Applications:

  • Embedded Systems
  • Cache Memory
  • Data Buffering
  • Industrial Control Systems
  • Networking Equipment

Features:

  • High-Speed Access Time: Offers a fast access time of 12ns, enabling high-performance operation.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • 32,768 Words by 8 Bits Organization: Provides a convenient memory organization for various applications.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with other digital circuits.
  • Wide Operating Voltage Range: Operates over a wide voltage range.

Benefits:

  • Improved System Performance: Fast access time enhances the overall performance of the system.
  • Extended Battery Life: Low power consumption extends the battery life in portable devices.
  • Easy Integration: TTL compatible inputs and outputs simplify integration with other circuits.
  • Reliable Operation: Designed for reliable operation in various environments.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The TC55257AFL-12 operates from a single 5V power supply. It features TTL-compatible inputs and outputs, making it easy to interface with other digital circuits. The SRAM is available in various package options, including a DIP (Dual In-Line Package) and a SOJ (Small Outline J-lead) package. The low power consumption of the TC55257AFL-12 makes it suitable for battery-powered applications, such as portable devices and handheld instruments. This SRAM provides a non-volatile memory solution, meaning that data is retained as long as power is supplied. The fast access time ensures quick data retrieval and storage, which is critical in real-time applications. The TC55257AFL-12 is designed to meet the demanding requirements of modern electronic systems. It is commonly used in embedded systems, cache memory, and data buffering applications. Its robust design and high performance make it an ideal choice for a wide range of memory applications. Furthermore, the wide operating voltage range provides flexibility in system design. The availability of different package options allows for easy integration into various board layouts. Its fast access speed is particularly useful in applications where data needs to be accessed and processed quickly.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess