EN
  • EN
  • DE

ADT7519ARQZ-REEL7

Part No ADT7519ARQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output | IC SENSOR TEMP QD ADC/DAC 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±3°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I2C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7519
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1142351-ADT7519ARQZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7519ARQZ-REEL7 CAD Model

Description

ADT7519ARQZ-REEL7 - Precision Temperature Sensor and Quad Voltage Output DAC from Analog Devices Inc.

The ADT7519ARQZ-REEL7 is a highly integrated multifunction device that combines a temperature sensor with a quad 12-bit digital-to-analog converter (DAC) in a compact package. Manufactured by Analog Devices Inc., a leader in precision signal processing, this component is designed for versatile applications that demand precise temperature monitoring and control in conjunction with multiple analog outputs.

At the heart of the ADT7519ARQZ-REEL7 is a high-accuracy temperature sensor that provides a digital output with a resolution of 0.25°C. The sensor requires no external calibration and is capable of measuring temperatures from -40°C to +120°C, making it suitable for a wide range of environmental conditions. The temperature data can be read from the device over an I²C-compatible serial interface, which also enables configuration of the device settings.

Complementing the temperature sensor are four 12-bit DAC channels that offer a flexible voltage output range. These DACs can be independently programmed through the serial interface to provide precise analog control signals. This feature is particularly useful for applications that require fine-tuning of voltages, such as in closed-loop control systems, power supply compensation, or adjustment of optical components.

The ADT7519ARQZ-REEL7 is provided in a 16-lead QSOP package and is part of a tape-and-reel packaging option, denoted by the "-REEL7" suffix, which facilitates automated assembly processes for high-volume production. Its low power consumption and small footprint make it an excellent choice for portable and space-constrained applications, including telecommunications, industrial control systems, and computer hardware monitoring.

Key features of the ADT7519ARQZ-REEL7 include:

  • Integrated temperature sensor with 0.25°C resolution
  • Four 12-bit DACs with independent voltage output
  • I²C-compatible serial interface
  • Wide operating temperature range
  • Low power consumption
  • Compact 16-lead QSOP package
  • Automated assembly-friendly tape-and-reel packaging

With its combination of precision temperature sensing and multiple DAC outputs, the ADT7519ARQZ-REEL7 from Analog Devices Inc. is a versatile component that addresses the needs of sophisticated electronic systems requiring reliable environmental monitoring and precise analog control.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Multicomp
Insulating Kit
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6011 $60.8088
19+ $6.2370 $118.5030
29+ $6.0418 $175.2122
40+ $5.8478 $233.9120
52+ $5.6526 $293.9352
69+ $5.0681 $349.6989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess