EN
  • EN
  • DE

ADPA7006C-KIT

Part No ADPA7006C-KIT
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADPA7006 SAMPLE PACK / - ADPA7006CHIP Power Amplifier 18GHz ~ 44GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Tray
Type Power Amplifier
Frequency 18GHz ~ 44GHz
For Use With/Related Products ADPA7006CHIP
Supplied Contents Board(s)
Base Product Number ADPA7006
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.39.0001
Win Source Part Number 1345378-ADPA7006C-KIT
Ultra Librarian 3D Model Ultra Librarian ADPA7006C-KIT CAD Model

Description

Analog Devices Inc. ADPA7006C-KIT Product Overview

The ADPA7006C-KIT from Analog Devices Inc. is a comprehensive solution designed for RF and microwave applications requiring high-performance power amplification. This kit is centered around the ADPA7006, a silicon-based MMIC (monolithic microwave integrated circuit) power amplifier that operates in the frequency range of 20 GHz to 44 GHz. The ADPA7006C-KIT is an ideal choice for designers working on advanced communication systems, radar platforms, electronic warfare, and test equipment.

Key Features of the ADPA7006C-KIT

  • Broadband Performance: The kit supports a wide frequency range, making it suitable for various applications without the need for multiple amplifiers.
  • High Output Power: With a typical saturated output power of +30 dBm, the amplifier can drive high-power signals with exceptional linearity.
  • Gain: The ADPA7006 provides a high gain of 22 dB, ensuring signal strength is maintained across the entire frequency band.
  • Efficiency: Engineered for optimal power consumption, the device offers efficient operation, which is critical for thermal management in high-power systems.
  • Compact Design: The MMIC's small form factor enables integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the ADPA7006C-KIT makes it suitable for a wide array of applications, including:

  • Telecommunication infrastructure
  • Point-to-point radio links
  • Military and civilian radar systems
  • Electronic countermeasures
  • Test and measurement equipment
  • Satellite communications

Package and Support

The ADPA7006C-KIT comes with the necessary components and documentation to facilitate quick and easy integration into your system. Analog Devices provides extensive technical support, including detailed datasheets, application notes, and design resources to ensure a smooth design-in process for system developers.

With its robust performance and flexible application range, the ADPA7006C-KIT from Analog Devices Inc. stands out as a reliable and efficient solution for high-frequency power amplification needs across various industries.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess