EN
  • EN
  • DE
  • IT

XC6801A421PR-G

Part No XC6801A421PR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL SOT89-5  /  Charger IC Lithium Ion/Polymer SOT-89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Torex Semiconductor Ltd
Series XC680x
Package Tape & Reel (TR)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant
Fault Protection Over Temperature
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number XC6801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names XC6801A1PR-G,XC6801A1PR-G-ND
Standard Package 1,000
Win Source Part Number 1151765-XC6801A421PR-G
Ultra Librarian 3D Model Ultra Librarian XC6801A421PR-G CAD Model

Description

The Torex Semiconductor Ltd XC6801A421PR-G is an integrated circuit (IC) categorized under PMIC - Battery Chargers.

  • Product: XC6801A421PR-G
  • Manufacturer: Torex Semiconductor Ltd
  • Category: PMIC - Battery Chargers
  • Series: XC680x
  • Package: Tape and Reel
  • Standard Package: 1,000
  • Mounting: Surface Mount Technology (SMT)
  • Maximum Supply Voltage: 6V
  • Battery Type: Lithium Ion/Polymer
  • Protection: Overtemperature Fault
  • Maximum Charging Current: 500mA

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4816 $59.2640
100+ $1.2157 $121.5700
150+ $1.1776 $176.6400
205+ $1.1397 $233.6385
265+ $1.1018 $291.9770
355+ $0.9878 $350.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess