EN
  • EN
  • DE

XC6408EN09PR-G

Part No XC6408EN09PR-G
Manufacturer Torex Semiconductor Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case SOT89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 712920-XC6408EN09PR-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6408EN09PR-G CAD Model

Description

The XC6408EN09PR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed to deliver high efficiency and low ripple noise in a compact package, making it ideal for portable devices and battery-powered applications.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable electronics
  • Power banks

Features:

  • High efficiency: Achieves high efficiency across a wide load range.
  • Low ripple noise: Minimizes output ripple for sensitive applications.
  • Synchronous rectification: Improves efficiency by using synchronous rectification.
  • Compact package: Available in a small package for space-constrained applications.
  • Input voltage range: Supports a wide input voltage range.
  • Output voltage accuracy: Provides accurate and stable output voltage.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption, extending battery life.
  • Reduced noise: Low ripple noise ensures stable operation of sensitive circuits.
  • Smaller solution size: Compact package reduces board space requirements.
  • Simplified design: Requires few external components, simplifying circuit design.
  • Enhanced system reliability: Overcurrent and overvoltage protection features enhance system reliability.

Technical Specifications:

The XC6408EN09PR-G is a synchronous step-down DC/DC converter with a high efficiency, typically above 90% for most load conditions. It operates with a low ripple noise, typically less than 10mV. It uses synchronous rectification to improve efficiency and reduce power loss. The input voltage range is typically 2.5V to 5.5V. The output voltage is fixed at 0.9V with high accuracy. The device is available in a small package, typically a SOT-25 or similar. The switching frequency is typically in the MHz range. It integrates overcurrent protection and overvoltage protection to protect the device and the load. The operating temperature range is -40°C to +85°C. It is RoHS compliant, indicating that it meets environmental standards for the restriction of hazardous substances.

Torex Semiconductor's XC6408EN09PR-G DC/DC converter is a high-performance, compact, and easy-to-use solution for power management in portable devices and battery-powered applications. Its high efficiency, low ripple noise, and small size make it an ideal choice for demanding applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess