EN
  • EN
  • DE

ADS1256IDB

Part No ADS1256IDB
Manufacturer Burr-Brown (TI)
Catalog Hard To Find
Description Very Low Noise, 24-Bit Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1141639-ADS1256IDB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1256IDB CAD Model

Description

The ADS1256IDB is a high-precision, low-noise, 24-bit analog-to-digital converter (ADC) from Texas Instruments (formerly Burr-Brown). It is designed for demanding measurement applications where accuracy and resolution are critical. This ADC offers excellent performance for applications requiring high dynamic range and low distortion.

Applications:

  • Weigh scales
  • Strain gauge measurements
  • Industrial process control
  • Medical instrumentation
  • High-resolution data acquisition systems
  • Seismic monitoring
  • Gas chromatography

Features:

  • 24-Bit Resolution: Provides high precision and accuracy in measurements.
  • Low Noise: Ensures clean and accurate data acquisition.
  • Data Rates up to 30kSPS: Supports a wide range of sampling rates.
  • INL: 0.0015% of FSR (typ)
  • Programmable Gain Amplifier (PGA): Integrated PGA with gains from 1 to 64 allows for direct connection to low-level signals.
  • Six Differential or Eight Single-Ended Inputs: Offers flexibility in connecting various signal sources.
  • SPI Interface: Simple and easy communication with microcontrollers.
  • Digital Filter: Integrated digital filter enhances noise rejection.
  • Simultaneous 50 Hz and 60 Hz Rejection
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • High Accuracy: Enables precise measurements and improved system performance.
  • Versatile Input Configuration: Adapts to a wide range of sensor types and signal levels.
  • Simplified System Design: Integrated PGA and digital filter reduce the need for external components.
  • Reduced Noise: Low-noise performance ensures reliable data acquisition in noisy environments.
  • Easy Integration: SPI interface allows for seamless integration with microcontrollers and digital systems.

Additional Details:

The ADS1256IDB operates from a single 5V analog supply and a 3.3V to 5V digital supply. It features a flexible input multiplexer that can be configured for either six differential or eight single-ended input channels. The integrated PGA allows for direct connection to low-level signals, eliminating the need for external amplification in many applications. The digital filter provides excellent noise rejection, further enhancing the accuracy of the measurements. The device is available in a small TSSOP-24 package, making it suitable for space-constrained applications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1300 $55.1700
18+ $5.7420 $103.3560
28+ $5.5480 $155.3440
39+ $5.1600 $201.2400
51+ $4.9661 $253.2711
63+ $4.7721 $300.6423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,519 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess