EN
  • EN
  • DE

AD9265BCPZ-80

Part No AD9265BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1139033-AD9265BCPZ-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9265
Introduction Date October 18, 2009
ECCN 3A001.a.5.a.5
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9265BCPZ-80 CAD Model

Description

Analog Devices Inc.

The AD9265BCPZ-80 is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional accuracy and speed for a wide range of applications. This ADC operates at a conversion rate of 80 MSPS (mega-samples per second), making it an ideal choice for advanced digital data acquisition systems.

Key Features

  • Resolution: 16-bit with no missing codes
  • Sample Rate: Up to 80 MSPS, enabling high-speed data acquisition
  • Input Range: Differential input with a 2 Vpp to 2.5 Vpp range
  • Interface: Serial LVDS (Low-Voltage Differential Signaling) or CMOS outputs
  • Power Consumption: Low power operation with a typical consumption of 140 mW at 80 MSPS
  • Package: Compact 32-lead LFCSP (Lead Frame Chip Scale Package)
  • Integrated Features: On-chip voltage reference and sample-and-hold circuit
  • SNR: High signal-to-noise ratio for precise signal acquisition

Applications

The AD9265BCPZ-80 is versatile and can be used in a variety of high-speed signal processing applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Antenna Array Processing
  • Instrumentation and Test Equipment
  • Data Acquisition Systems

Performance and Quality

Analog Devices Inc. is known for its commitment to performance and quality, and the AD9265BCPZ-80 is no exception. With its robust design and advanced technology, this ADC delivers reliable and consistent performance that engineers and designers can trust for their critical applications.

Ordering Information

To purchase or request samples of the AD9265BCPZ-80, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you have the correct part number (AD9265BCPZ-80) to get the exact product specifications for your needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess