ADA4665-2ARMZ Operational Amplifier by Analog Devices Inc.
The ADA4665-2ARMZ is a high-performance, dual operational amplifier produced by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed to offer low noise, low input bias current, and low power consumption, making it an ideal choice for a wide range of applications including sensor signal conditioning, medical equipment, and active filtering.
With a supply voltage range of 4.5 V to 16 V, the ADA4665-2ARMZ provides designers with flexibility in various power environments. It features a maximum offset voltage of 750 µV and a low input bias current of 1 pA, ensuring high accuracy in signal processing tasks. The device's rail-to-rail output stage allows for a wide dynamic range, which is particularly beneficial when operating at lower supply voltages.
The operational amplifier comes in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications while still providing excellent thermal performance. The ADA4665-2ARMZ operates over a temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
Key Specifications:
- Supply Voltage Range: 4.5 V to 16 V
- Number of Channels: 2
- Maximum Offset Voltage: 750 µV
- Input Bias Current: 1 pA
- Operating Temperature Range: -40°C to +125°C
- Package Type: 10-lead MSOP
- Rail-to-Rail Output
Whether you are designing a precision data acquisition system, a battery-powered device, or a high-performance audio application, the ADA4665-2ARMZ offers the quality and reliability expected from Analog Devices Inc. Its combination of low noise, precision, and power efficiency makes it an excellent building block for your next high-performance electronic design.
For detailed technical specifications, application guidance, and support resources, please refer to the official datasheet and product resources provided by Analog Devices Inc.