EN
  • EN
  • DE

TAS5414ATDKDRQ1G4

Part No TAS5414ATDKDRQ1G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 116W QUAD D 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 116W x 2 @ 2 Ohm, 58W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 22 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1105473-TAS5414ATDKDRQ1G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5414ATDKDRQ1G4 CAD Model

Description

Product Overview: TAS5414ATDKDRQ1G4

The TAS5414ATDKDRQ1G4 is a high-performance, automotive-grade audio amplifier designed and manufactured by Texas Instruments. It is part of the PurePath™ HD technology line that is renowned for delivering clear, high-quality sound with minimal power loss and heat dissipation. This makes the TAS5414ATDKDRQ1G4 an ideal choice for automotive audio systems that require efficient, high-fidelity audio amplification.

Key Features and Benefits

  • Output Power: The device can deliver 23W into a 4-ohm load with 10% THD+N from a 14.4V supply, making it powerful enough for most in-car audio applications.
  • Audio Channels: It is a four-channel audio amplifier, allowing for multi-speaker setups to create an immersive audio experience within the vehicle.
  • Efficiency: The TAS5414ATDKDRQ1G4 is designed with efficiency in mind, boasting a low idle current and a patented Power Stage architecture that reduces heat generation.
  • Signal-to-Noise Ratio (SNR): It offers an excellent SNR, which ensures minimal noise and distortion, providing a crisp and clear audio output.
  • Load Dump Protection: The device is equipped with load dump protection, safeguarding it against voltage spikes that could occur in the vehicle's electrical system.
  • Thermal Overload Protection: It also comes with thermal overload protection, which prevents damage from overheating during extended periods of high output.
  • EMI Suppression: The amplifier incorporates features to suppress electromagnetic interference (EMI), ensuring that it does not affect other electronic systems in the vehicle.
  • Automotive Qualification: As an automotive-qualified product, the TAS5414ATDKDRQ1G4 meets stringent quality and reliability standards required for use in the automotive industry.

Applications

The TAS5414ATDKDRQ1G4 is primarily used in automotive audio applications, including:

  • Car audio amplifiers
  • Audio systems for electric and hybrid vehicles
  • Infotainment and multimedia systems
  • Telematics and hands-free systems

With its robust design and advanced features, the TAS5414ATDKDRQ1G4 from Texas Instruments stands as a prime choice for automotive manufacturers and audio system designers looking to enhance the in-car audio experience without compromising on power efficiency or reliability.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1525 $58.3050
5+ $23.9200 $119.6000
7+ $23.1725 $162.2075
9+ $22.4250 $201.8250
12+ $21.6775 $260.1300
16+ $19.4350 $310.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 938 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess