EN
  • EN
  • DE

XC6202P352PR

Part No XC6202P352PR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description High Voltage Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281620-XC6202P352PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6202P352PR CAD Model

Description

The XC6202P352PR is a low dropout (LDO) voltage regulator manufactured by Torex Semiconductor. It is designed to provide a stable and accurate output voltage with low power consumption. The '35' in the part number likely indicates a 3.5V output voltage, and the 'PR' usually signifies the package type and taping specifications.

Applications:

  • Mobile Phones: Used to regulate voltage for various components.
  • Wireless Communication Devices: Employed in Bluetooth modules and other wireless devices.
  • Portable Audio Players: Provides stable power for sensitive audio components.
  • Digital Cameras: Regulates voltage for image sensors and processors.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Supplies power to microcontrollers and sensors in IoT applications.

Features:

  • Low Dropout Voltage: Provides stable output voltage even with a small difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Output Voltage Accuracy: Delivers a precise output voltage for sensitive components.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Small Package Size: Available in small packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps to extend battery life in portable devices.
  • Stable Output Voltage: Provides a consistent voltage supply for reliable operation.
  • Protection Features: Built-in protection against overcurrent and thermal overload enhances reliability.
  • Compact Design: Small package size allows for integration into compact devices.
  • High Efficiency: Low dropout voltage minimizes power dissipation, improving efficiency.

Additional Details:

The XC6202P352PR typically requires only a few external components for operation, such as input and output capacitors. The specific capacitance values depend on the application requirements. The regulator is designed for operation over a wide temperature range. The datasheet provides detailed specifications, including dropout voltage, quiescent current, and output voltage accuracy. Torex Semiconductor offers various package options for the XC6202 series, and the 'PR' suffix indicates the specific package and taping. A ceramic capacitor is often recommended for output stability.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6958 $59.3076
53+ $2.2118 $117.2254
81+ $2.1425 $173.5425
112+ $2.0732 $232.1984
145+ $2.0051 $290.7395
193+ $1.7972 $346.8596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess