The SN74HC126PWR from Texas Instruments is a high-speed Si-gate CMOS device that is designed to offer the functionality of the HC126 quad buffer/line driver with 3-state outputs. This integrated circuit is part of the 74HC series, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Buffers / Line Drivers, Non-Inverting
- Number of Elements: 4
- Number of Bits per Element: 1
- Output Type: 3-State
- Current - Output High, Low: 5.2mA, 5.2mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Product Applications
The SN74HC126PWR is versatile and can be used in various applications. It is suitable for driving bus lines or buffer memory address registers. Its high drive capability allows it to drive capacitive loads without degradation of signal integrity. This makes it an excellent choice for interfacing with high-capacity memory devices, as well as in communication infrastructures where signal integrity is paramount.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HC126PWR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of electronic components today. This product is designed for a wide range of industrial and commercial applications, with a focus on reliability and durability in various environmental conditions.
Ordering and Packaging
The SN74HC126PWR comes in a TSSOP-14 package, which is designed for space-efficient surface mount technology (SMT) assembly processes. The product is supplied on tape and reel, facilitating automated pick-and-place manufacturing. For ordering information, reference the manufacturer's part number SN74HC126PWR and consult with Texas Instruments or authorized distributors for availability and bulk pricing options.