EN
  • EN
  • DE

SN74LVC1G08DBVRE4

Part No SN74LVC1G08DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-AND GATE | IC GATE AND 1CH 2-INP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay at V, Max CL 4ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-23-5
Manufacturer Package SC-74A, SOT-753
Family Part Number 74LVC1G08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255515-SN74LVC1G08DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G08DBVRE4 CAD Model

Description

SN74LVC1G08DBVRE4 - Texas Instruments

The SN74LVC1G08DBVRE4 is a single 2-input positive AND gate from Texas Instruments, designed for use in a wide variety of applications across multiple industries. This integrated circuit is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Logic Type: 2-input AND gate, which performs the logical AND operation on two binary inputs to produce a single output.
  • Output Drive Capability: Capable of driving up to 32mA, allowing it to drive larger loads or multiple inputs without the need for additional buffering.
  • High-Speed Operation: With a typical propagation delay of just 2.9ns at 3.3V, it provides high-speed performance suitable for demanding applications.
  • Low Power Consumption: The low static power consumption and the use of advanced CMOS technology make it an energy-efficient choice for battery-powered devices.
  • Package: Offered in a compact SOT-23-5 package, which is ideal for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
  • RoHS Compliant: The device is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications:

The versatility of the SN74LVC1G08DBVRE4 makes it suitable for a variety of applications, including:

  • Portable and battery-powered electronics
  • Logic level translation
  • Address decoding
  • Function generators
  • Microprocessor or microcontroller input interface
  • Networking and telecommunication systems

With its robust design and high functionality, the SN74LVC1G08DBVRE4 is an excellent choice for designers looking for a reliable AND gate logic solution that combines performance with energy efficiency.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
2,995+ $0.0334 $100.0330
4,645+ $0.0323 $150.0335
6,670+ $0.0300 $200.1000
8,655+ $0.0289 $250.1295
10,795+ $0.0278 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 916,050 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess