EN
  • EN
  • DE

MCP3204T-CI/ST

Part No MCP3204T-CI/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7V 4-Channel/8-Channel 12-Bit A/D Converters with SPI™ Serial Interface | IC ADC 12BIT SAR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 2, 4
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Family Part Number MCP3204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221044-MCP3204T-CI/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3204T-CI/ST CAD Model

Description

Microchip Technology's MCP3204T-CI/ST

The MCP3204T-CI/ST is a high-performance 12-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer, Microchip Technology. This component is designed to meet the rigorous demands of sophisticated electronic systems, providing accurate and reliable digital representations of analog signals.

At the heart of the MCP3204T-CI/ST lies a successive approximation register (SAR) architecture, which ensures rapid data conversion while maintaining a high level of precision. This ADC features four input channels, making it versatile for multiplexed applications where several analog inputs need to be monitored by a single ADC.

The device operates within a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility in operating voltage allows the MCP3204T-CI/ST to be used in a wide array of applications, from battery-operated devices to industrial control systems.

With its onboard sample and hold circuitry, the MCP3204T-CI/ST ensures that the analog signal is accurately captured for conversion, minimizing the effect of any noise or fluctuation in the signal. The device boasts a conversion rate of up to 100 kilosamples per second (ksps), providing swift data throughput for applications that require high-speed data acquisition.

Communication with microcontrollers is achieved through an industry-standard Serial Peripheral Interface (SPI), which facilitates easy integration into existing designs. The MCP3204T-CI/ST's SPI interface is compatible with 4-wire configurations, ensuring robust and reliable data exchange even in electrically noisy environments.

Encased in a TSSOP-14 package, the MCP3204T-CI/ST is designed for space-constrained applications, offering a compact footprint without compromising on functionality. Its extended temperature range (-40°C to +125°C) assures performance in harsh operating conditions, making it an excellent choice for automotive and industrial applications.

In summary, the MCP3204T-CI/ST from Microchip Technology is a versatile and high-performing ADC that is well-suited for a multitude of applications requiring precise and rapid conversion of analog signals to digital data.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0015 $51.0255
41+ $2.4628 $100.9748
63+ $2.3858 $150.3054
87+ $2.3089 $200.8743
113+ $2.2319 $252.2047
150+ $2.0010 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess