EN
  • EN
  • DE

XC6117E027MR-G

Part No XC6117E027MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969397-XC6117E027MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6117E027MR-G CAD Model

Description

The XC6117E027MR-G is a voltage detector (voltage monitor) IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage of electronic circuits and provide a reset signal when the voltage drops below a specified threshold. Voltage detectors are essential components in many electronic devices to ensure reliable operation and prevent data corruption during power supply fluctuations.

Applications:

  • Microcontroller Reset Circuits: Used to generate a reset signal for microcontrollers during power-up or when the supply voltage drops below the operating range.
  • Memory Protection: Employed to protect memory devices from data corruption during power supply failures.
  • Power Management Systems: Integrated into power management systems to monitor the battery voltage and prevent deep discharge.
  • Real-Time Clocks (RTC): Used to ensure the proper operation of real-time clocks during power supply interruptions.
  • Industrial Control Systems: Utilized in industrial control systems to monitor the supply voltage and prevent equipment malfunctions.

Features:

  • High Accuracy: Offers high accuracy in voltage detection, ensuring reliable monitoring of the supply voltage.
  • Low Power Consumption: Consumes very low power, making it suitable for battery-powered devices and energy-efficient systems.
  • Small Package: Comes in a small SOT-25 package, minimizing board space requirements.
  • Adjustable Detection Voltage: While this specific part has a fixed detection voltage, some voltage detectors offer adjustable detection voltage via external resistors. The XC6117E027MR-G detects voltage at 2.7V.
  • Built-in Hysteresis: Includes built-in hysteresis to prevent oscillation and ensure stable operation.

Benefits:

  • Prevention of Data Corruption: Prevents data corruption by generating a reset signal during power supply failures.
  • Improved System Reliability: Enhances system reliability by ensuring proper operation of electronic circuits during voltage fluctuations.
  • Extended Battery Life: Extends battery life in portable devices by minimizing power consumption.
  • Simplified Circuit Design: Simplifies circuit design by providing a compact and easy-to-use voltage monitoring solution.
  • Protection Against Undervoltage Conditions: Protects electronic circuits from damage caused by undervoltage conditions.

Additional Details:

The XC6117E027MR-G voltage detector has a fixed detection voltage of 2.7V. The "MR" in the part number likely refers to the package type (SOT-25) and the tape and reel packaging. The "-G" indicates that the device is RoHS compliant and lead-free. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The output of the voltage detector is typically an open-drain output, which requires a pull-up resistor to provide a high-level signal when the voltage is above the detection threshold. The specific value of the pull-up resistor depends on the application and the load current.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7523 $60.1840
190+ $0.6172 $117.2680
290+ $0.5980 $173.4200
400+ $0.5787 $231.4800
520+ $0.5594 $290.8880
695+ $0.5015 $348.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,820 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess