EN
  • EN
  • DE

HY29F800BG-70

Part No HY29F800BG-70
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063786-HY29F800BG-70
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY29F800BG-70 CAD Model

Description

The HY29F800BG-70 is an 8-Megabit Flash Memory device fabricated by Hynix Semiconductor. It's organized as 1M x 8 bits. This flash memory is designed for embedded systems needing non-volatile storage, offering a balance of high density and reasonable access times. It is commonly employed in applications requiring code or data storage that must persist without power.

Applications

  • Embedded systems requiring non-volatile storage.
  • Firmware storage in networking devices.
  • Industrial control systems for storing configuration data.
  • Consumer electronics such as set-top boxes and gaming consoles.
  • BIOS and boot code storage.

Features

  • Organization: 1M x 8 bits
  • Access Time: 70 ns
  • Supply Voltage: 5V
  • Package: PLCC32 or TSOP32
  • Operating Temperature: -40°C to +85°C
  • Sector Erase: Allows selective erasure of memory blocks.
  • Low Power Consumption: Suitable for battery-backed applications.
  • High Endurance: Withstands a large number of program/erase cycles.

Benefits

  • Non-volatile storage ensures data retention after power loss.
  • Sector erase capability allows efficient memory management and updating.
  • Wide operating temperature range ensures reliability in diverse environments.
  • Low power consumption extends battery life in portable systems.
  • High endurance ensures long-term reliability and data integrity.
  • Fast access times enable quick code execution and data retrieval.

Additional Details

The HY29F800BG-70 leverages Hynix Semiconductor's flash memory technology to provide a reliable and cost-effective storage solution. It supports read, write, and erase operations, making it suitable for applications where data requires periodic updates. Its protection mechanisms prevent accidental data corruption during operation.

Available in industry-standard packages like PLCC32 and TSOP32, the HY29F800BG-70 is easy to integrate into existing designs. Its low power characteristics and broad operating temperature range make it a versatile choice for a variety of applications. This Flash memory is a great cost effective solution for embedded systems.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess